DIODE, TVS, 11KW, 48V, BI-DIRECT
DIODE, TVS, 11KW, 48V, BI-DIRECT
DIODE, TVS, 11KW, 48V, BI-DIRECT
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-XFD11K48CAHM3/ITR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AC |
| Peak Pulse Power | 11000 watts |
| VC | 58.9 volts |