26V Clamp 120A Ipp Tvs Diode Surface Mount DO-218AB
26V Clamp 120A Ipp Tvs Diode Surface Mount DO-218AB
26V Clamp 120A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE, BIDIR, 26V, 7.7KW, DO-218AB ROHS COMPLIANT: YES
PPPM=4600W AND IPPM=120A WITH 10
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-XLD5A24CAHM3/IDKR-ND | 58AK1441 | XLD5A24CAHM3/I |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 26V, 7.7Kw, Do-218Ab Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-218AB | DO-218AB | |
| Peak Pulse Power | 7700 watts | 7700 watts | |
| VC | 26 volts | 26 volts |