43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323P
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281415-XBP1007-G
Categories: Circuit Protection
Manufacturer Homepage: www.torex.co.jp
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
TVS DIODE 24VWM 43VC SOD323P
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | XBP1007-G-ND | 1281415-XBP1007-G | XBP1007-G |
| Product Name | TVS Diodes | TVS - TVS - Diodes - XBP1007-G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323P | |
| Peak Pulse Power | 350 watts | 350 watts | |
| VC | 43 volts | 43 volts |