TVS DIODE 18VWM 26.5VC SMA
TVS DIODE 18VWM 26.5VC SMA
TVS DIODE 18VWM 26.5VC SMA
Win Source Part Number: 1118690-ZS1018-T
Category: Circuit Protection>TVS - Diodes
Series: ZS
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Telecom
Standard Package: 1
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 5V
Voltage - Clamping (Max) @ Ipp: 26.5V
Power - Peak Pulse: 300W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11.3A
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): ZS1018T;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8541.10.0080
Mfr: Semitec USA Corp
Other Names: 4316-ZS1018-TCT,4316
Base Product Number: ZS10
ESD SUPPRESSORS / TVS DIODES 18V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4316-ZS1018-TCT-ND | 1118690-ZS1018-T | ZS1018-T |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC, SMA | SMA; SMA |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts |
| VC | 26.5 volts | 26.5 volts | 26.5 volts |