TVS DIODE 22VWM 31.9VC SMA
TVS DIODE 22VWM 31.9VC SMA
TVS DIODE 22VWM 31.9VC SMA
ESD SUPPRESSORS / TVS DIODES 22V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4316-ZS1022-TTR-ND | ZS1022-T |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; SMA |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 31.9 volts | 31.9 volts |