Manufacturer: Torex Semiconductor Ltd
Category: Circuit Protection- Transient Voltage Suppressors (TVS) TVS -Diodes
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Steering (Rail to Rail)
Unidirectional Channels: 4
Applications: DVI, Ethernet, USB
Operating Temperature: 125°C (TJ)
Mounting Type: Surface Mount
Package / Case: SOT-23-6
TVS DIODE 5VWM 10VC SOT26P Product overview: XBP15SRV05W-G from Torex Semiconductor Ltd. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-XBP15SRV05W-G can be used for catalog matching and distributor lookup.
10V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26P
10V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26P
10V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26P
TVS DIODE 5VWM 10VC SOT26P
TVS DIODE 5VWM 10VC SOT26P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-XBP15SRV05W-G | 893-1422-6-ND | XBP15SRV05W-G | XBP15SRV05W-G | |
| Product Name | Circuit Protection- Transient Voltage Suppressors (TVS) TVS -Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SOT-23-6 | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT26; SOT-26P | SOT23; SOT-23-6 |
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS |