Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1118457-XBP06V4E2HR-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 40pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 3-USP (1.2x1.2)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Power Dissipation - Pd: 70W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Clamp Ipp Tvs Diode Surface Mount 3-USP (1.2x1.2)
TVS DIODE 5VWM 3USP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1118457-XBP06V4E2HR-G | XBP06V4E2HR-G-ND | XBP06V4E2HR-G |
| Product Name | TVS - TVS - Diodes - XBP06V4E2HR-G | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 3-USP (1.2x1.2) | 2-SFN Exposed Pad | 3-USP (1.2x1.2) |
| VWM | 5 volts | ||
| VBR | 6.4 volts | 6.4 volts | 6.4 volts |