Clamp Ipp Tvs Diode Surface Mount 4-USP (1.2x1.6)
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1118458-XBP06V4E4GR-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 40pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 4-USP (1.2x1.6)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Power Dissipation - Pd: 70W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
TVS DIODE 5VWM 4USP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 893-XBP06V4E4GR-GCT-ND | 1118458-XBP06V4E4GR-G | XBP06V4E4GR-G |
| Product Name | TVS Diodes | TVS - TVS - Diodes - XBP06V4E4GR-G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 4-UDFN Exposed Pad | 4-USP (1.2x1.6) | 4-USP (1.2x1.6) |
| Peak Pulse Power | 70 watts | 70 watts |