24V Clamp 180A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
24V Clamp 180A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
24V Clamp 180A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 24VWM 24VC DO214AB
TVS DIODE, BIDIR, 24V, 7KW, SMC ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-XMC7K24CA-M3/ICT-ND | XMC7K24CA-M3/I | 58AK1443 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 24V, 7Kw, Smc Rohs Compliant Vishay |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 7000 watts | 7000 watts | |
| VC | 24 volts | 24 volts |