Clamp Ipp Tvs Diode Surface Mount SOT-25-5
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281413-XBP06V1E4MR-
Categories: Circuit Protection
Manufacturer Homepage: www.torex.co.jp
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
TVS DIODE 5.25VWM SOT25
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | XBP06V1E4MR-G-ND | 1281413-XBP06V1E4MR-G | XBP06V1E4MR-G |
| Product Name | TVS Diodes | TVS - TVS - Diodes - XBP06V1E4MR-G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single |