Manufacturer: Littelfuse Inc.
Win Source Part Number: 1282113-XGD10402KR
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: 0402
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 0402 (1005 Metric), Concave
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 24V (Maximum)
Voltage - Breakdown (Minimum): 250V
Voltage - Clamping (Maximum) at Ipp: 40V
TVS Diode, 24V V(RWM), Bidirectional, 40V V(C)Max Product overview: XGD10402KR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 40V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 40V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-XGD10402KR can be used for catalog matching and distributor lookup.
40V Clamp Ipp Tvs Diode Surface Mount 0402
40V Clamp Ipp Tvs Diode Surface Mount 0402
40V Clamp Ipp Tvs Diode Surface Mount 0402
TVS DIODE 24VWM 40VC 0402
TVS Diodes / ESD Suppressors 0402 32VDC .04pF
ESD PROTECTION DEVICE, 0402; Clamping Voltage Vc Max:40V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:XTREME-GUARD XGD Series; Automotive Qualification Standard:- RoHS Compliant: Yes
ESD PROTECTION DEVICE, 0402; Clamping Voltage Vc Max:40V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:XTREME-GUARD XGD Series; Automotive Qualification Standard:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1282113-XGD10402KR | 144-XGD10402KR | F6924CT-ND | XGD10402KR | XGD10402KR | XGD10402KR | 34AC8164 |
| Product Name | TVS - TVS - Diodes - XGD10402KR | 24V 40V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Esd Protection Device, 0402; Clamping Voltage Vc Max Littelfuse |
| VC | 40 volts | 40 volts | 40 volts | 40 volts | |||
| VBR | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS |