TVS DIODE 5VWM 9VC SOD523P Product overview: XBP1011-G from Torex Semiconductor Ltd. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-XBP1011-G can be used for catalog matching and distributor lookup.
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523P
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281422-XBP1011-G
Categories: Circuit Protection
Manufacturer Homepage: www.torex.co.jp
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
TVS DIODE 5VWM 9VC SOD523P
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-XBP1011-G | XBP1011-G-ND | 1281422-XBP1011-G | XBP1011-G |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - XBP1011-G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523P | |
| Peak Pulse Power | 120 watts | 120 watts | 120 watts |