TVS DIODE 14VWM 27VC ESC
TVS DIODE 14VWM 27VC ESC
TVS DIODE 14VWM 27VC ESC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-XCEZ16VL3XHFDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 200 watts |
| VC | 27 volts |