TVS DIODE 16VWM 28.5VC ESC
TVS DIODE 16VWM 28.5VC ESC
TVS DIODE 16VWM 28.5VC ESC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-XCEZ18VL3XHFCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 200 watts |
| VC | 28.5 volts |