TVS DIODE 12VWM 17.3VC SMA
TVS DIODE 12VWM 17.3VC SMA
TVS DIODE 12VWM 17.3VC SMA
ESD SUPPRESSORS / TVS DIODES 12V
ESD SUPPRESSORS / TVS DIODES 12V
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4316-ZS1012-TTR-ND | ZS1012-T | ZS1012-T |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts |
| VC | 17.3 volts | 17.3 volts | 17.3 volts |