TVS DIODE 5VWM 12VC SOD923
12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
TVS DIODE 5VWM 12VC SOD923
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281420-XBP1010-G
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power - Peak Pulse: 40W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOD-923
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.torex.co.jp
Manufacturer Package: SOD-923
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 6.2V
Voltage - Clamping (Maximum) at Ipp: 12V
Capacitance at Frequency: 35pF at 1MHz
TVS DIODE 5VWM 12VC SOD923
TVS DIODE, UNIDIR, 5V, 40W, SOD-923 ROHS COMPLIANT: YES
TVS DIODE 5VWM 12VC SOD923
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 893-XBP1010-GCT-ND | 1281420-XBP1010-G | XBP1010-G | 84AH0274 | XBP1010-G |
| Product Name | TVS Diodes | TVS - TVS - Diodes - XBP1010-G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 5V, 40W, Sod-923 Rohs Compliant Torex | TVS Diodes |
| Configuration | Single | ||||
| Package | SOD-923 | SOD-923 | SOD-923 | ||
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts | |
| VC | 12 volts | 12 volts | 12 volts | 12 volts | |
| VBR | 6.2 volts | 6.2 volts | 6.2 volts | 6.2 volts |