14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
DIODE TVS 8.5V 600W SMB UNI-DIR
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ8.5A-HF-ND | 186-SMBJ8.5A-HF |
| Product Name | TVS Diodes | DIODE TVS 8.5V 600W SMB UNI-DIR |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | |
| VC | 14.4 volts |