Micro Commercial Components Corp. 8V 600W TVS Protection Diode SMBJ8.0A-TP

Description
TVS Diode Single Uni-Dir 8V 600W 2-Pin SMB T/R Product overview: SMBJ8.0A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.0A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Single Uni-Dir 8V 600W 2-Pin SMB T/R Product overview: SMBJ8.0A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.0A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8V 600W TVS Protection Diode - 144-SMBJ8.0A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V 600W TVS Protection Diode
144-SMBJ8.0A-TP
8V 600W TVS Protection Diode 144-SMBJ8.0A-TP
TVS Diode Single Uni-Dir 8V 600W 2-Pin SMB T/R Product overview: SMBJ8.0A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.0A-TP can be used for catalog matching and distributor lookup.

TVS Diode Single Uni-Dir 8V 600W 2-Pin SMB T/R Product overview: SMBJ8.0A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.0A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299670-SMBJ8.0A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299670-SMBJ8.0A-TP
Circuit Protection - TVS - Diodes 1299670-SMBJ8.0A-TP
Win Source Part Number: 1299670-SMBJ8.0A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Voltage - Clamping (Max) @ Ipp: 13.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 44.1A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SMBJ8.0A-TPMSTR,SMB J8.0A-TPMSTR,-SMBJ8. 0A-TPMSDKR,SMBJ8.0A- TPMSCT,SMBJ80ATP,SMB J8.0A-TPMSDKR,-SMBJ8 .0A-TPMSCT Base Product Number: SMBJ8.0

Win Source Part Number: 1299670-SMBJ8.0A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 44.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -SMBJ8.0A-TPMSTR,SMBJ8.0A-TPMSTR,-SMBJ8.0A-TPMSDKR,SMBJ8.0A-TPMSCT,SMBJ80ATP,SMBJ8.0A-TPMSDKR,-SMBJ8.0A-TPMSCT
Base Product Number: SMBJ8.0

Buy Now Datasheet
TVS Diodes - SMBJ8.0A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ8.0A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ8.0A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ8.0A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ8.0A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ8.0A-TP
TVS DIODE 8VWM 13.6VC DO214AA

TVS DIODE 8VWM 13.6VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ8.0A-TP 1299670-SMBJ8.0A-TP SMBJ8.0A-TPMSDKR-ND SMBJ8.0A-TP
Product Name 8V 600W TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMB)
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data