Vishay Precision Group TVS - TVS - Diodes - SMBJ8.0A-E3/52 SMBJ8.0A-E3/52

Description
Manufacturer: Vishay Win Source Part Number: 1097877-SMBJ8.0A-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 8V Minimum Breakdown Voltage: 8.89V Max Clamping Voltage: 13.6V Peak Pulse Current(Ippm): 44.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Quantity per package: 750
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097877-SMBJ8.0A-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 8V Minimum Breakdown Voltage: 8.89V Max Clamping Voltage: 13.6V Peak Pulse Current(Ippm): 44.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Quantity per package: 750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBJ8.0A-E3/52 - 1097877-SMBJ8.0A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ8.0A-E3/52
1097877-SMBJ8.0A-E3/52
TVS - TVS - Diodes - SMBJ8.0A-E3/52 1097877-SMBJ8.0A-E3/52
Manufacturer: Vishay Win Source Part Number: 1097877-SMBJ8.0A-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 8V Minimum Breakdown Voltage: 8.89V Max Clamping Voltage: 13.6V Peak Pulse Current(Ippm): 44.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Quantity per package: 750

Manufacturer: Vishay
Win Source Part Number: 1097877-SMBJ8.0A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 8V
Minimum Breakdown Voltage: 8.89V
Max Clamping Voltage: 13.6V
Peak Pulse Current(Ippm): 44.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Quantity per package: 750

Buy Now Datasheet
TVS Diodes - SMBJ8.0A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ8.0A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ8.0A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 8193737 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193737
TVS Diodes 8193737
Vishay SMBJ8.0A-E3/52 TVS Diode

Vishay SMBJ8.0A-E3/52 TVS Diode

Supplier's Site
TVS Diodes - 8193737P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193737P
TVS Diodes 8193737P
Vishay SMBJ8.0A-E3/52 TVS Diode

Vishay SMBJ8.0A-E3/52 TVS Diode

Supplier's Site
TVS Diodes - 1656134 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656134
TVS Diodes 1656134
Vishay SMBJ8.0A-E3/52 TVS Diode

Vishay SMBJ8.0A-E3/52 TVS Diode

Supplier's Site
Singapore, Singapore
600W 8V 13.6V TVS Protection Diode
144-SMBJ8.0A-E3/52
600W 8V 13.6V TVS Protection Diode 144-SMBJ8.0A-E3/52
600W Unidirectional TVS Diode, 8V, DO-214AA, 13.6V Clamp Product overview: SMBJ8.0A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 8V, 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 8V, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.0A-E3/52 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 8V, DO-214AA, 13.6V Clamp Product overview: SMBJ8.0A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 8V, 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 8V, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.0A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 600W, 8V, Do-214Aa; Product Range Vishay - 77K5114 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 8V, Do-214Aa; Product Range Vishay
77K5114
Tvs Diode, 600W, 8V, Do-214Aa; Product Range Vishay 77K5114
TVS DIODE, 600W, 8V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:8V; Clamping Voltage Vc Max:13.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Power Rating:600W RoHS Compliant: Yes

TVS DIODE, 600W, 8V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:8V; Clamping Voltage Vc Max:13.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Power Rating:600W RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 8V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0585 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 8V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0585
Tvs Diode, Unidir, 8V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0585
TVS DIODE, UNIDIR, 8V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 8V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ8.0A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ8.0A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ8.0A-E3/52
TVS DIODE 8VWM 13.6VC DO214AA

TVS DIODE 8VWM 13.6VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1097877-SMBJ8.0A-E3/52 SMBJ8.0A-E3/52GITR-ND 8193737 8193737P 144-SMBJ8.0A-E3/52 77K5114 57AJ0585 SMBJ8.0A-E3/52
Product Name TVS - TVS - Diodes - SMBJ8.0A-E3/52 TVS Diodes TVS Diodes TVS Diodes 600W 8V 13.6V TVS Protection Diode Tvs Diode, 600W, 8V, Do-214Aa; Product Range Vishay Tvs Diode, Unidir, 8V, Do-214Aa-2 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB Do-214aa (smb) SMB; DO-214AA (SMB) Tape and Reel SMB; DO-214AA (SMB) SMB; DO-214AA (SMBJ)
VWM 8 volts
IPPM 44.1 amps
VC 13.6 volts 13.6 volts 13.6 volts 13.6 volts
VBR 8.89 volts 8.89 volts 8.89 volts
Unlock Full Specs
to access all available technical data