14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, 600W, 8.5V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 8.5V, UNIDIR, DO-214AA ROHS COMPLIANT: YES
TVS DIODE 8.5VWM 14.4VC DO214AA
TVS DIODE 8.5VWM 14.4VC DO214AA
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7103535 | 7103535P | SMBJ8.5A-E3/52GIDKR-ND | 77K5136 | 64AH8639 | SMBJ8.5A-E3/52 | SMBJ8.5A-E3/52 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 8.5V, Do-214Aa, Full Reel; Product Range Vishay | Tvs Diode, 600W, 8.5V, Unidir, Do-214Aa Rohs Compliant Vishay | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Pin Count | 2 | 2 | 2 | ||||
| Direction | Unidirectional | Unidirectional | Unidirectional |