Win Source Part Number: 1299798-SMBJ8.0CA-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 44.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: 353-SMBJ8.0CA-TPDKR,
Base Product Number: SMBJ8.0
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 8VWM 13.6VC DO214AA
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299798-SMBJ8.0CA-TP | 353-SMBJ8.0CA-TPCT-ND | SMBJ8.0CA-TP |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 13.6 volts | 13.6 volts | 13.6 volts |
| VBR | 8.89 volts | 8.89 volts | 8.89 volts |