TVS DIODE 75VWM 121VC DO214AA Product overview: SMBJ75CAHE3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ75CAHE3/52 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 734499-SMBJ75CAHE3/5
Series: Automotive, AEC-Q101, TransZorb
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: Automotive
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 75V
Current - Peak Pulse (10/1000μs): 5A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBJ75CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 83.3V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 121V
Alternative Parts (Cross-Reference): SMBJ75CA-HR; P6SMB91C HE3 TRTS; SMBJ75CH/TR13;
Introduction Date: July 04, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 750
121V Clamp 5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 75VWM 121VC DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ75CAHE3/52 | 734499-SMBJ75CAHE3/52 | SMBJ75CAHE3/52-ND | SMBJ75CAHE3/52 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SMBJ75CAHE3/52 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |