137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, 600W, 85V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ85AFSDKR-ND | 99AC4402 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 85V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | DO-214AA |
| Peak Pulse Power | 600 watts | |
| VC | 137 volts | 137 volts |
| VBR | 94.4 volts |