13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE; Breakdown Voltage Range:8.89V to 10.2V; Diode Case Style:DO-214AA; No. of Pins:2; Peak Pulse Current Ippm:50A; Power Dissipation Pd:600W; Reverse Stand-Off Voltage Vrwm:8V; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ8.0ABCT-ND | 67R0212 | SMBJ8.0A |
| Product Name | TVS Diodes | Diode; Breakdown Voltage Range Bourns | TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 13.6 volts | 13.6 volts | |
| VBR | 8.89 volts | 8.89 volts |