Trans Voltage Suppressor Diode, Product overview: SMBJ8.0CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.0CA/TR13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362102-SMBJ8.0CA/TR
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMBJ
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.6V
Current - Peak Pulse (10/1000µs): 44.2A
Power - Peak Pulse: 600W
Power Line Protection: No
13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 8VWM 13.6VC DO214AA
TVS DIODE 8VWM 13.6VC DO214AA
TVS DIODE, BIDIR, 8V, 600W, DO-214AA-2 ROHS COMPLIANT: YES
TVS DIODE, 600W, BIDIR, DO-214AA; Product Range:SMBJ; TVS Polarity:Bidirection
TVS DIODE, 600W, BIDIR, DO-214AA; Product Range:SMBJ; TVS Polarity:Bidirection
SMBJ, DO-214AA, 8V, 13.6V, REEL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ8.0CA/TR13 | 1362102-SMBJ8.0CA/TR13 | 13-SMBJ8.0CA/TR13TR-ND | 66AJ8044 | 60AK9708 | SMBJ8.0CA/TR13 |
| Product Name | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 8V, 600W, Do-214Aa-2 Rohs Compliant Yageo | Tvs Diode, 600W, Bidir, Do-214Aa; Product Range Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | -65 C (-85 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |