137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W Unidirectional TVS Diode, 85V, 137V Clamp, SMB Product overview: SMBJ85A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 85V, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 85V, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ85A-E3/52 can be used for catalog matching and distributor lookup.
Diode TVS Single Uni-Dir 85V 600W
Diode TVS Single Uni-Dir 85V 600W
Diode TVS Single Uni-Dir 85V 600W
TVS DIODE, UNIDIR, 85V, DO-214AA-2 ROHS COMPLIANT: YES
TVS DIODE 85VWM 137VC DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ85A-E3/52GIDKR-ND | 144-SMBJ85A-E3/52 | 8193731P | 8193731 | 57AJ0588 | SMBJ85A-E3/52 |
| Product Name | TVS Diodes | 600W 85V 137V TVS Protection Diode | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 85V, Do-214Aa-2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||
| Package | SMB; DO-214AA, SMB | Tape and Reel | DO-214 | Do-214aa (smb) | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |||
| VC | 137 volts | 137 volts | ||||
| VBR | 94.4 volts | 94.4 volts |