119V Clamp 5.06A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
119V Clamp 5.06A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
119V Clamp 5.06A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 75VWM 119VC DO214AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ75CD-M3/HGITR-ND | SMBJ75CD-M3/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 119 volts | 119 volts |