14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 8.5VWM 14.4VC SMB
TVS DIODE, 600W, 8.5V, UNIDIR, SMB ROHS COMPLIANT: YES
TVS DIODE 8.5VWM 14.4VC SMB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ8.5A-13-FDITR-ND | SMBJ8.5A-13-F | 29AK7829 | SMBJ8.5A-13-F |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 8.5V, Unidir, Smb Rohs Compliant Diodes Inc. | TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 14.4 volts | 14.4 volts | 14.4 volts | |
| VBR | 9.44 volts | 9.44 volts | 9.44 volts |