The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Win Source Part Number: 1300647-SMBJ8.0C
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.42V
Voltage - Clamping (Max) @ Ipp: 14.28V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 44.2A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMBJ8.0C
Product Status: Obsolete
14.28V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
| Littelfuse, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ8.0C | 1300647-SMBJ8.0C | SMBJ8.0C-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMBJ - SMBJ8.0C | Circuit Protection - TVS - Diodes | TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 14.28 volts | 14.28 volts | 14.28 volts |
| VBR | 8.42 to 10.3 volts | 8.42 volts | 8.42 volts |
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB |