Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMBJ78CD-M3/I

Description
Win Source Part Number: 1296041-SMBJ78CD-M3/ I Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 78V Voltage - Breakdown (Min): 88.1V Voltage - Clamping (Max) @ Ipp: 124V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 4.86A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ78CD-M3/IGITR,SM BJ78CD-M3/IGIDKR,SMB J78CD-M3/IGICT,SMBJ7 8CD-M3/I Base Product Number: SMBJ78
Request a Quote Datasheet
Description
Win Source Part Number: 1296041-SMBJ78CD-M3/ I Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 78V Voltage - Breakdown (Min): 88.1V Voltage - Clamping (Max) @ Ipp: 124V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 4.86A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ78CD-M3/IGITR,SM BJ78CD-M3/IGIDKR,SMB J78CD-M3/IGICT,SMBJ7 8CD-M3/I Base Product Number: SMBJ78
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1296041-SMBJ78CD-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296041-SMBJ78CD-M3/I
Circuit Protection - TVS - Diodes 1296041-SMBJ78CD-M3/I
Win Source Part Number: 1296041-SMBJ78CD-M3/ I Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 78V Voltage - Breakdown (Min): 88.1V Voltage - Clamping (Max) @ Ipp: 124V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 4.86A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ78CD-M3/IGITR,SM BJ78CD-M3/IGIDKR,SMB J78CD-M3/IGICT,SMBJ7 8CD-M3/I Base Product Number: SMBJ78

Win Source Part Number: 1296041-SMBJ78CD-M3/I
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 78V
Voltage - Breakdown (Min): 88.1V
Voltage - Clamping (Max) @ Ipp: 124V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.86A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ78CD-M3/IGITR,SMBJ78CD-M3/IGIDKR,SMBJ78CD-M3/IGICT,SMBJ78CD-M3/I
Base Product Number: SMBJ78

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ78CD-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ78CD-M3/I
TVS Protection Diode 144-SMBJ78CD-M3/I
TVS DIODE 78VWM 124VC DO214AA Product overview: SMBJ78CD-M3/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ78CD-M3/I can be used for catalog matching and distributor lookup.

TVS DIODE 78VWM 124VC DO214AA Product overview: SMBJ78CD-M3/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ78CD-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ78CD-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
124V Clamp 4.86A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

124V Clamp 4.86A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ78CD-M3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ78CD-M3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ78CD-M3/I
TVS DIODE 78VWM 124VC DO214AA

TVS DIODE 78VWM 124VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1296041-SMBJ78CD-M3/I 144-SMBJ78CD-M3/I SMBJ78CD-M3/IGITR-ND SMBJ78CD-M3/I
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 124 volts 124 volts 124 volts
VBR 88.1 volts 88.1 volts 88.1 volts
Unlock Full Specs
to access all available technical data