137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB
Manufacturer: Diodes Incorporated
Win Source Part Number: 1097884-SMBJ85A-13-F
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 85V
Minimum Breakdown Voltage: 94.4V
Max Clamping Voltage: 137V
Peak Pulse Current(Ippm): 4.4A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
TVS DIODE 85VWM 137VC SMB Product overview: SMBJ85A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ85A-13-F can be used for catalog matching and distributor lookup.
TVS DIODE 85VWM 137VC SMB
TVS DIODE 85VWM 137VC SMB
TVS DIODE, 600W, 85V, UNIDIR, SMB ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ85A-FDITR-ND | 1097884-SMBJ85A-13-F | 144-SMBJ85A-13-F | SMBJ85A-13-F | SMBJ85A-13-F | 29AK7831 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJ85A-13-F | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 600W, 85V, Unidir, Smb Rohs Compliant Diodes Inc. |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | SMB; SMB | Tape & Reel (TR) | SMB; SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 137 volts | 137 volts | 137 volts | 137 volts | ||
| VBR | 94.4 volts | 94.4 volts | 94.4 volts | 94.4 volts |