13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 8VWM 13.6VC DO214AA
TVS DIODE 8VWM 13.6VC DO214AA
SMBJ, DO-214AA, 8V, 13.6V, REEL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMBJ8.0A/TR13TR-ND | SMBJ8.0A/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 13.6 volts | 13.6 volts |