12.7V Clamp 47.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.7V Clamp 47.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.7V Clamp 47.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, 600W, 7.5V, UNIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE 7.5VWM 12.7VC DO214AA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMBJ7.5D-M3/HCT-ND | 14AC5158 | SMBJ7.5D-M3/H |
| Product Name | TVS Diodes | Tvs Diode, 600W, 7.5V, Unidir, Do-214Aa; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 12.7 volts | 12.7 volts | 12.7 volts |
| VBR | 8.46 volts | 8.46 volts |