8V 44.1A 13.6V 8.89VSMB(DO-214AA
8V 44.1A 13.6V 8.89VSMB(DO-214AA
8V 44.1A 13.6V 8.89VSMB(DO-214AA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMBJ8.0CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 13.6 volts |