The 1299677-SMBJ78A-TP is a unidirectional TVS diode designed for surface mount applications, optimizing board space. It features a reverse standoff voltage of 78V, a breakdown voltage of 86.7V, and a maximum clamping voltage of 126V at a peak pulse current of 4.7A. The device can handle a peak pulse power of 600W and has a steady-state power dissipation of 5.0W. It operates within a temperature range of -55°C to +175°C and is compliant with RoHS standards, making it suitable for environmentally conscious designs. The diode is packaged in a DO-214AA (SMB) case and is rated with a moisture sensitivity level of 1, indicating it can be handled without special precautions. This component is ideal for general-purpose circuit protection in various electronic applications.
126V Clamp 4.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
126V Clamp 4.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
126V Clamp 4.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Win Source Part Number: 1299677-SMBJ78A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 78V
Voltage - Breakdown (Min): 86.7V
Voltage - Clamping (Max) @ Ipp: 126V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.7A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMBJ78A-TPMSCT,-SMBJ
Base Product Number: SMBJ78
TVS DIODE 78VWM 126VC DO214AA Product overview: SMBJ78A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ78A-TP can be used for catalog matching and distributor lookup.
TVS DIODE 78VWM 126VC DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ78A-TPMSDKR-ND | 1299677-SMBJ78A-TP | 144-SMBJ78A-TP | SMBJ78A-TP |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 126 volts | 126 volts | 126 volts |