Vishay Precision Group 600W 8V TVS Protection Diode SMBJ8.0CA-E3/52

Description
600W Bidirectional TVS Diode, 8V, DO-214AA, SMBJ Product overview: SMBJ8.0CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.0CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 8V, DO-214AA, SMBJ Product overview: SMBJ8.0CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.0CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 8V TVS Protection Diode
144-SMBJ8.0CA-E3/52
600W 8V TVS Protection Diode 144-SMBJ8.0CA-E3/52
600W Bidirectional TVS Diode, 8V, DO-214AA, SMBJ Product overview: SMBJ8.0CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.0CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 8V, DO-214AA, SMBJ Product overview: SMBJ8.0CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.0CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ8.0CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ8.0CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ8.0CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMBJ8.0CA-E3/52 - 1097878-SMBJ8.0CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ8.0CA-E3/52
1097878-SMBJ8.0CA-E3/52
TVS - TVS - Diodes - SMBJ8.0CA-E3/52 1097878-SMBJ8.0CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1097878-SMBJ8.0CA-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Family Name: SMBJ8.0CA Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 8V Minimum Breakdown Voltage: 8.89V Max Clamping Voltage: 13.6V Peak Pulse Current(Ippm): 44.1A Power Dissipation - Pd: 600W Alternative Parts (Cross-Reference): SMBJ8.0CA; TFMBJ8.0CA-T; Introduction Date: July 04, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Vishay
Win Source Part Number: 1097878-SMBJ8.0CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Family Name: SMBJ8.0CA
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 8V
Minimum Breakdown Voltage: 8.89V
Max Clamping Voltage: 13.6V
Peak Pulse Current(Ippm): 44.1A
Power Dissipation - Pd: 600W
Alternative Parts (Cross-Reference): SMBJ8.0CA; TFMBJ8.0CA-T;
Introduction Date: July 04, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
Tvs Diode, 600W, 8V, Do-214Aa; Product Range Vishay - 05R5814 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 8V, Do-214Aa; Product Range Vishay
05R5814
Tvs Diode, 600W, 8V, Do-214Aa; Product Range Vishay 05R5814
TVS DIODE, 600W, 8V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:8V; Clamping Voltage Vc Max:13.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 600W, 8V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:8V; Clamping Voltage Vc Max:13.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 8V, Do-214Aa, Full Reel; Product Range Vishay - 77K5125 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 8V, Do-214Aa, Full Reel; Product Range Vishay
77K5125
Tvs Diode, 600W, 8V, Do-214Aa, Full Reel; Product Range Vishay 77K5125
TVS DIODE, 600W, 8V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:8V; Clamping Voltage Max:13.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 8V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:8V; Clamping Voltage Max:13.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Bidirectional, 8V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0586 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidirectional, 8V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0586
Tvs Diode, Bidirectional, 8V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0586
TVS DIODE, BIDIRECTIONAL, 8V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIRECTIONAL, 8V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ8.0CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ8.0CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ8.0CA-E3/52
TVS DIODE 8VWM 13.6VC DO214AA

TVS DIODE 8VWM 13.6VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ8.0CA-E3/52 SMBJ8.0CA-E3/52GITR-ND 1097878-SMBJ8.0CA-E3/52 05R5814 77K5125 57AJ0586 SMBJ8.0CA-E3/52
Product Name 600W 8V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMBJ8.0CA-E3/52 Tvs Diode, 600W, 8V, Do-214Aa; Product Range Vishay Tvs Diode, 600W, 8V, Do-214Aa, Full Reel; Product Range Vishay Tvs Diode, Bidirectional, 8V, Do-214Aa-2 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMB) SMB; DO-214AA (SMB) SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data