13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE; Product Range:-; TVS Polarity:Bidirection
TVS DIODE, 600W, 8V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ8.0CABTR-ND | 67R0213 | 64AH8638 |
| Product Name | TVS Diodes | Diode; Product Range Bourns | Tvs Diode, 600W, 8V, Bidir, Do-214Aa; Product Range Bourns |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA | |
| Peak Pulse Power | 600 watts | ||
| VC | 13.6 volts | 13.6 volts | |
| VBR | 8.89 volts | 8.89 to ? volts |