Taiwan Semiconductor Co., Ltd. TVS Diodes SMBJ7V0A

Description
12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ7V0ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ7V0ATR-ND
TVS Diodes SMBJ7V0ATR-ND
12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
600W 7V TVS Protection Diode - 144-SMBJ7V0A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 7V TVS Protection Diode
144-SMBJ7V0A
600W 7V TVS Protection Diode 144-SMBJ7V0A
Trans Voltage Suppressor Diode, 600W, 7V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: SMBJ7V0A from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ7V0A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 7V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: SMBJ7V0A from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ7V0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 600W, 7V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor - 99AC4399 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 7V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor
99AC4399
Tvs Diode, 600W, 7V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor 99AC4399
TVS DIODE, 600W, 7V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:7V; Clamping Voltage Vc Max:12V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage Min:7.78V;RoHS Compliant: Yes

TVS DIODE, 600W, 7V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:7V; Clamping Voltage Vc Max:12V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage Min:7.78V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ7V0ATR-ND 144-SMBJ7V0A 99AC4399
Product Name TVS Diodes 600W 7V TVS Protection Diode Tvs Diode, 600W, 7V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA
Peak Pulse Power 600 watts
VC 12 volts 12 volts
VBR 7.78 volts 7.78 to ? volts
Unlock Full Specs
to access all available technical data