Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1551CTSK

Description
Key Features: Ideally suited for mounting of printed circuit boards horizontally. Molded in ABS plastic (material has a UL94-HB rating). Choice of three (3) lengths in five (5) colors. Stocked in black, grey. translucent clear, translucent smoke and translucent red. Satin texture finish. Cover is recessed for easy label installation. Complete with lid and two self tapping screws (plated for grey & clear, black for all other colors). Two (2) or four (4) P.C. board standoffs molded into interior depending on enclosure size (see drawings for details). Designed to meet IP54. For these same sizes pre-configured for a USB Type A male connector, try our 1551USB series. For slightly larger enclosures secured with (4) screws, try our 1551 series. Notes: Extra self tapping lid screws are #2 x 1/2" (Plated - Qty 50 - Part number 1551USB50 and Black - Qty 50 - Part number 1551USB50BK) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth 1551ABK - Black 1.38 0.79 0.61 1551AGY - Grey 1.38 0.79 0.61 1551ACLR - TransClear 1.38 0.79 0.61 1551ATSK - TransSmoke 1.38 0.79 0.61 1551ATRD - TransRed 1.38 0.79 0.61 1551BBK - Black 1.97 0.98 0.61 1551BGY - Grey 1.97 0.98 0.61 1551BCLR - TransClear 1.97 0.98 0.61 1551BTSK - TransSmoke 1.97 0.98 0.61 1551BTRD - TransRed 1.97 0.98 0.61 1551CBK - Black 2.56 1.18 0.61 1551CGY - Grey 2.56 1.18 0.61 1551CCLR - TransClear 2.56 1.18 0.61 1551CTSK - TransSmoke 2.56 1.18 0.61 1551CTRD - TransRed 2.56 1.18 0.61
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting of printed circuit boards horizontally. Molded in ABS plastic (material has a UL94-HB rating). Choice of three (3) lengths in five (5) colors. Stocked in black, grey. translucent clear, translucent smoke and translucent red. Satin texture finish. Cover is recessed for easy label installation. Complete with lid and two self tapping screws (plated for grey & clear, black for all other colors). Two (2) or four (4) P.C. board standoffs molded into interior depending on enclosure size (see drawings for details). Designed to meet IP54. For these same sizes pre-configured for a USB Type A male connector, try our 1551USB series. For slightly larger enclosures secured with (4) screws, try our 1551 series. Notes: Extra self tapping lid screws are #2 x 1/2" (Plated - Qty 50 - Part number 1551USB50 and Black - Qty 50 - Part number 1551USB50BK) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth 1551ABK - Black 1.38 0.79 0.61 1551AGY - Grey 1.38 0.79 0.61 1551ACLR - TransClear 1.38 0.79 0.61 1551ATSK - TransSmoke 1.38 0.79 0.61 1551ATRD - TransRed 1.38 0.79 0.61 1551BBK - Black 1.97 0.98 0.61 1551BGY - Grey 1.97 0.98 0.61 1551BCLR - TransClear 1.97 0.98 0.61 1551BTSK - TransSmoke 1.97 0.98 0.61 1551BTRD - TransRed 1.97 0.98 0.61 1551CBK - Black 2.56 1.18 0.61 1551CGY - Grey 2.56 1.18 0.61 1551CCLR - TransClear 2.56 1.18 0.61 1551CTSK - TransSmoke 2.56 1.18 0.61 1551CTRD - TransRed 2.56 1.18 0.61
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1551CTSK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1551CTSK
Small Enclosures - Plastic Enclosures - General Purpose 1551CTSK
Key Features: Ideally suited for mounting of printed circuit boards horizontally. Molded in ABS plastic (material has a UL94-HB rating). Choice of three (3) lengths in five (5) colors. Stocked in black, grey. translucent clear, translucent smoke and translucent red. Satin texture finish. Cover is recessed for easy label installation. Complete with lid and two self tapping screws (plated for grey & clear, black for all other colors). Two (2) or four (4) P.C. board standoffs molded into interior depending on enclosure size (see drawings for details). Designed to meet IP54. For these same sizes pre-configured for a USB Type A male connector, try our 1551USB series. For slightly larger enclosures secured with (4) screws, try our 1551 series. Notes: Extra self tapping lid screws are #2 x 1/2" (Plated - Qty 50 - Part number 1551USB50 and Black - Qty 50 - Part number 1551USB50BK) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth 1551ABK - Black 1.38 0.79 0.61 1551AGY - Grey 1.38 0.79 0.61 1551ACLR - TransClear 1.38 0.79 0.61 1551ATSK - TransSmoke 1.38 0.79 0.61 1551ATRD - TransRed 1.38 0.79 0.61 1551BBK - Black 1.97 0.98 0.61 1551BGY - Grey 1.97 0.98 0.61 1551BCLR - TransClear 1.97 0.98 0.61 1551BTSK - TransSmoke 1.97 0.98 0.61 1551BTRD - TransRed 1.97 0.98 0.61 1551CBK - Black 2.56 1.18 0.61 1551CGY - Grey 2.56 1.18 0.61 1551CCLR - TransClear 2.56 1.18 0.61 1551CTSK - TransSmoke 2.56 1.18 0.61 1551CTRD - TransRed 2.56 1.18 0.61

Key Features:

  • Ideally suited for mounting of printed circuit boards horizontally.
  • Molded in ABS plastic (material has a UL94-HB rating).
  • Choice of three (3) lengths in five (5) colors. Stocked in black, grey. translucent clear, translucent smoke and translucent red.
  • Satin texture finish.
  • Cover is recessed for easy label installation.
  • Complete with lid and two self tapping screws (plated for grey & clear, black for all other colors).
  • Two (2) or four (4) P.C. board standoffs molded into interior depending on enclosure size (see drawings for details).
  • Designed to meet IP54.
  • For these same sizes pre-configured for a USB Type A male connector, try our 1551USB series.
  • For slightly larger enclosures secured with (4) screws, try our 1551 series.

Notes:

  • Extra self tapping lid screws are #2 x 1/2" (Plated - Qty 50 - Part number 1551USB50 and Black - Qty 50 - Part number 1551USB50BK)
  • To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part Number - Color - Length - Width - Depth
1551ABK - Black 1.38 0.79 0.61
1551AGY - Grey 1.38 0.79 0.61
1551ACLR - TransClear 1.38 0.79 0.61
1551ATSK - TransSmoke 1.38 0.79 0.61
1551ATRD - TransRed 1.38 0.79 0.61
1551BBK - Black 1.97 0.98 0.61
1551BGY - Grey 1.97 0.98 0.61
1551BCLR - TransClear 1.97 0.98 0.61
1551BTSK - TransSmoke 1.97 0.98 0.61
1551BTRD - TransRed 1.97 0.98 0.61
1551CBK - Black 2.56 1.18 0.61
1551CGY - Grey 2.56 1.18 0.61
1551CCLR - TransClear 2.56 1.18 0.61
1551CTSK - TransSmoke 2.56 1.18 0.61
1551CTRD - TransRed 2.56 1.18 0.61

Supplier's Site
Enclosures, Boxes, & Cases - 1551CTSK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1551CTSK
Enclosures, Boxes, & Cases 1551CTSK
65 X 30 X 15.5MM ABS TRANS SMK

65 X 30 X 15.5MM ABS TRANS SMK

Buy Now
Boxes - HM1630-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Translucent - Smoke Split Sides 2.560"" L x 1.180"" W (65.02mm x 29.97mm) X 0.610"" (15.49mm)"

"Box Plastic, ABS Translucent - Smoke Split Sides 2.560"" L x 1.180"" W (65.02mm x 29.97mm) X 0.610"" (15.49mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1551CTSK 1551CTSK HM1630-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 2.56 inch (65.02 mm)
Width 1.18 inch (29.97 mm)
Depth 0.6100 inch (15.49 mm)
Material ABS Plastic ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414O6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Electrical - Commercial - Panel Enclosures - 1420E7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1414PHO6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16K10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers