Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1551USB3TSK

Description
Key Features: Ideally suited for dongles and/or mounting small printed circuit boards with USB connectors. Molded in ABS plastic (material has a UL94-HB rating). Choice of three (3) lengths in five (5) colors. Stocked in black, grey. translucent clear, translucent smoke and translucent red. Satin texture finish. Cover is recessed for easy label installation. Complete with lid and two self tapping screws (plated for grey & clear, black for all other colors). Two (2) or four (4) P.C. board standoffs molded into interior depending on enclosure size (see drawings for details). Designed to meet IP51. USB connector is not included. For these same sizes without a USB cutout try our 1551MINI series. Notes: Extra self tapping lid screws are #2 x 1/2" (Plated - Qty 50 - Part number 1551USB50 and Black - Qty 50 - Part number 1551USB50BK) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure. Videos Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth 1551USB1BK - Black 1.38 0.79 0.61 1551USB1GY - Grey 1.38 0.79 0.61 1551USB1CLR - TransClear 1.38 0.79 0.61 1551USB1TSK - TransSmoke 1.38 0.79 0.61 1551USB1TRD - TransRed 1.38 0.79 0.61 1551USB2BK - Black 1.97 0.98 0.61 1551USB2GY - Grey 1.97 0.98 0.61 1551USB2CLR - TransClear 1.97 0.98 0.61 1551USB2TSK - TransSmoke 1.97 0.98 0.61 1551USB2TRD - TransRed 1.97 0.98 0.61 1551USB3BK - Black 2.56 1.18 0.61 1551USB3GY - Grey 2.56 1.18 0.61 1551USB3CLR - TransClear 2.56 1.18 0.61 1551USB3TSK - TransSmoke 2.56 1.18 0.61 1551USB3TRD - TransRed 2.56 1.18 0.61
Request a Quote Datasheet
Description
Key Features: Ideally suited for dongles and/or mounting small printed circuit boards with USB connectors. Molded in ABS plastic (material has a UL94-HB rating). Choice of three (3) lengths in five (5) colors. Stocked in black, grey. translucent clear, translucent smoke and translucent red. Satin texture finish. Cover is recessed for easy label installation. Complete with lid and two self tapping screws (plated for grey & clear, black for all other colors). Two (2) or four (4) P.C. board standoffs molded into interior depending on enclosure size (see drawings for details). Designed to meet IP51. USB connector is not included. For these same sizes without a USB cutout try our 1551MINI series. Notes: Extra self tapping lid screws are #2 x 1/2" (Plated - Qty 50 - Part number 1551USB50 and Black - Qty 50 - Part number 1551USB50BK) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure. Videos Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth 1551USB1BK - Black 1.38 0.79 0.61 1551USB1GY - Grey 1.38 0.79 0.61 1551USB1CLR - TransClear 1.38 0.79 0.61 1551USB1TSK - TransSmoke 1.38 0.79 0.61 1551USB1TRD - TransRed 1.38 0.79 0.61 1551USB2BK - Black 1.97 0.98 0.61 1551USB2GY - Grey 1.97 0.98 0.61 1551USB2CLR - TransClear 1.97 0.98 0.61 1551USB2TSK - TransSmoke 1.97 0.98 0.61 1551USB2TRD - TransRed 1.97 0.98 0.61 1551USB3BK - Black 2.56 1.18 0.61 1551USB3GY - Grey 2.56 1.18 0.61 1551USB3CLR - TransClear 2.56 1.18 0.61 1551USB3TSK - TransSmoke 2.56 1.18 0.61 1551USB3TRD - TransRed 2.56 1.18 0.61
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1551USB3TSK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1551USB3TSK
Small Enclosures - Plastic Enclosures - General Purpose 1551USB3TSK
Key Features: Ideally suited for dongles and/or mounting small printed circuit boards with USB connectors. Molded in ABS plastic (material has a UL94-HB rating). Choice of three (3) lengths in five (5) colors. Stocked in black, grey. translucent clear, translucent smoke and translucent red. Satin texture finish. Cover is recessed for easy label installation. Complete with lid and two self tapping screws (plated for grey & clear, black for all other colors). Two (2) or four (4) P.C. board standoffs molded into interior depending on enclosure size (see drawings for details). Designed to meet IP51. USB connector is not included. For these same sizes without a USB cutout try our 1551MINI series. Notes: Extra self tapping lid screws are #2 x 1/2" (Plated - Qty 50 - Part number 1551USB50 and Black - Qty 50 - Part number 1551USB50BK) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure. Videos Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Part Number - Color - Length - Width - Depth 1551USB1BK - Black 1.38 0.79 0.61 1551USB1GY - Grey 1.38 0.79 0.61 1551USB1CLR - TransClear 1.38 0.79 0.61 1551USB1TSK - TransSmoke 1.38 0.79 0.61 1551USB1TRD - TransRed 1.38 0.79 0.61 1551USB2BK - Black 1.97 0.98 0.61 1551USB2GY - Grey 1.97 0.98 0.61 1551USB2CLR - TransClear 1.97 0.98 0.61 1551USB2TSK - TransSmoke 1.97 0.98 0.61 1551USB2TRD - TransRed 1.97 0.98 0.61 1551USB3BK - Black 2.56 1.18 0.61 1551USB3GY - Grey 2.56 1.18 0.61 1551USB3CLR - TransClear 2.56 1.18 0.61 1551USB3TSK - TransSmoke 2.56 1.18 0.61 1551USB3TRD - TransRed 2.56 1.18 0.61

Key Features:

  • Ideally suited for dongles and/or mounting small printed circuit boards with USB connectors.
  • Molded in ABS plastic (material has a UL94-HB rating).
  • Choice of three (3) lengths in five (5) colors. Stocked in black, grey. translucent clear, translucent smoke and translucent red.
  • Satin texture finish.
  • Cover is recessed for easy label installation.
  • Complete with lid and two self tapping screws (plated for grey & clear, black for all other colors).
  • Two (2) or four (4) P.C. board standoffs molded into interior depending on enclosure size (see drawings for details).
  • Designed to meet IP51.
  • USB connector is not included.
  • For these same sizes without a USB cutout try our 1551MINI series.

Notes:

  • Extra self tapping lid screws are #2 x 1/2" (Plated - Qty 50 - Part number 1551USB50 and Black - Qty 50 - Part number 1551USB50BK)
  • To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure.

Videos

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Numbers

Units shown: inch. Switch units to: mm


Part Number - Color - Length - Width - Depth
1551USB1BK - Black 1.38 0.79 0.61
1551USB1GY - Grey 1.38 0.79 0.61
1551USB1CLR - TransClear 1.38 0.79 0.61
1551USB1TSK - TransSmoke 1.38 0.79 0.61
1551USB1TRD - TransRed 1.38 0.79 0.61
1551USB2BK - Black 1.97 0.98 0.61
1551USB2GY - Grey 1.97 0.98 0.61
1551USB2CLR - TransClear 1.97 0.98 0.61
1551USB2TSK - TransSmoke 1.97 0.98 0.61
1551USB2TRD - TransRed 1.97 0.98 0.61
1551USB3BK - Black 2.56 1.18 0.61
1551USB3GY - Grey 2.56 1.18 0.61
1551USB3CLR - TransClear 2.56 1.18 0.61
1551USB3TSK - TransSmoke 2.56 1.18 0.61
1551USB3TRD - TransRed 2.56 1.18 0.61

Supplier's Site
Boxes - HM1471-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Translucent - Smoke Hand Held, Split Sides 2.559"" L x 1.181"" W (65.00mm x 30.00mm) X 0.610"" (15.50mm)"

"Box Plastic, ABS Translucent - Smoke Hand Held, Split Sides 2.559"" L x 1.181"" W (65.00mm x 30.00mm) X 0.610"" (15.50mm)"

Buy Now Datasheet
General Purpose Enclosures - 1974490 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1974490
General Purpose Enclosures 1974490
Hammond 1551USB3TSK Enclosure

Hammond 1551USB3TSK Enclosure

Supplier's Site
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1551USB3TSK
Enclosures, Boxes, & Cases 1551USB3TSK
USB 65 X 30 X 15.5MM TRANS SMK

USB 65 X 30 X 15.5MM TRANS SMK

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey RS Components, Ltd. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1551USB3TSK HM1471-ND 1974490 1551USB3TSK
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes General Purpose Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 2.56 inch (65.02 mm) 2.56 inch (65 mm)
Width 1.18 inch (29.97 mm) 1.18 inch (30 mm)
Depth 0.6100 inch (15.49 mm) 0.6102 inch (15.5 mm)
Material ABS Plastic ABS Polycarbonate; ABS; Abs
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414N4PHGLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
General Purpose Enclosures - 3439861 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 2.09 inch (53 mm)
Width 1.5 inch (38 mm)
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418M10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414C4 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers