Hammond Manufacturing Company Inc. General Purpose Enclosures 1556HWH

Description
General Purpose FRABS Enclosure, 200 x
Request a Quote Datasheet
Description
General Purpose FRABS Enclosure, 200 x
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2777597 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2777597
General Purpose Enclosures 2777597
General Purpose FRABS Enclosure, 200 x

General Purpose FRABS Enclosure, 200 x

Supplier's Site
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1556HWH
Enclosures Accessories and Hardware 1556HWH
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

Buy Now
Boxes - 164-1556HWH-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS 7.87""L X 7.87""W"

"ENCLOSURE ABS 7.87""L X 7.87""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2777597 1556HWH 164-1556HWH-ND
Product Name General Purpose Enclosures Enclosures Accessories and Hardware Boxes
Length 7.87 inch (200 mm)
Width 7.87 inch (200 mm)
Depth 1.77 inch (45 mm)
Material Polycarbonate; ABS; ABS Plastic ABS ABS
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Command Enclosures - profiPANEL - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.91 to 31.5 inch (150 to 800 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details