Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1551RTBU

Description
Key Features: Ideally suited for mounting small printed circuit boards or used as potting boxes. Molded in a choice of black, gray, or translucent blue general purpose ABS plastic. Satin texture finish. Complete with lid and two self tapping screws. This series is also available with flanged lids. Screws are color matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures). 2 P.C. board standoffs molded into interior. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Some sizes are available with a keyring kit. Models with key ring kit are predrilled in the narrow side. For even smaller enclosures, try our 1551MINI series. Notes: Lid is apx. 0.12" (3 mm) deep. Extra self tapping lid screws are #4 x 1/2" (Qty 100 - Part number 1591TS100 - nickel plated and 1591TS100BK - black) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1551ATS100) - not included with enclosure. Photo Features: (Click to enlarge) Available colors include black, gray, or transparent blue. All models have PC board mounting bosses in the box. Three sizes are available with integrated key ring. Key ring also sold separately (Part number 1427KR) All sizes are available with flanges molded into the lid. Perfect for wall-mounting or suspending with a tie wrap. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Enclosures Units shown: inch. Switch units to: mm - - Part No. - - - Depth Part No. Black - Part No. Gray - Translucent Blue - Length - Width - (Including Lid) 1551NBK - 1551NGY - 1551NTBU - 1.38 1.38 0.59 1551MBK - 1551MGY - 1551MTBU - 1.38 1.38 0.79 1551QBK - 1551QGY - 1551QTBU - 1.58 1.58 0.59 1551PBK - 1551PGY - 1551PTBU - 1.58 1.58 0.79 1551FBK - 1551FGY - 1551FTBU - 1.97 1.38 0.59 1551GBK - 1551GGY - 1551GTBU - 1.97 1.38 0.79 1551SBK - 1551SGY - 1551STBU - 1.97 1.97 0.59 1551RBK - 1551RGY - 1551RTBU - 1.97 1.97 0.79 1551JBK - 1551JGY - 1551JTBU - 2.36 1.38 0.59 1551HBK - 1551HGY - 1551HTBU - 2.36 1.38 0.79 1551TTBK - 1551TTGY - 1551TTTBU - 2.36 2.36 0.59 1551TBK - 1551TGY - 1551TTBU - 2.36 2.36 0.79 1551LBK - 1551LGY - 1551LTBU - 3.15 1.58 0.59 1551KBK - 1551KGY - 1551KTBU - 3.15 1.58 0.79 1551XXBK - 1551XXGY - 1551XXTBU - 3.15 3.15 0.59 1551XBK - 1551XGY - 1551XTBU - 3.15 3.15 0.79 1551UUBK - 1551UUGY - 1551UUTBU - 3.94 1.57 0.59 1551UBK - 1551UGY - 1551UTBU - 3.94 1.57 0.79 Enclosures with Mounting Flanges Units shown: inch. Switch units to: mm - - Length - - Depth Part No. Black - Part No. Gray - (Not Including Flange) - Width - (Including Lid) 1551NFLBK - 1551NFLGY - 1.38 1.38 0.59 1551MFLBK - 1551MFLGY - 1.38 1.38 0.79 1551QFLBK - 1551QFLGY - 1.58 1.58 0.59 1551PFLBK - 1551PFLGY - 1.58 1.58 0.79 1551FFLBK - 1551FFLGY - 1.97 1.38 0.59 1551GFLBK - 1551GFLGY - 1.97 1.38 0.79 1551SFLBK - 1551SFLGY - 1.97 1.97 0.59 1551RFLBK - 1551RFLGY - 1.97 1.97 0.79 1551JFLBK - 1551JFLGY - 2.36 1.38 0.59 1551HFLBK - 1551HFLGY - 2.36 1.38 0.79 1551TTFLBK - 1551TTFLGY - 2.36 2.36 0.59 1551TFLBK - 1551TFLGY - 2.36 2.36 0.79 1551LFLBK - 1551LFLGY - 3.15 1.58 0.59 1551KFLBK - 1551KFLGY - 3.15 1.58 0.79 1551XXFLBK - 1551XXFLGY - 3.15 3.15 0.59 1551XFLBK - 1551XFLGY - 3.15 3.15 0.79 1551UUFLBK - 1551UUFLGY - 3.94 1.57 0.59 1551UFLBK - 1551UFLGY - 3.94 1.57 0.79 Enclosures With Key Rings Units shown: inch. Switch units to: mm - - - - Depth Part No. Black - Part No. Gray - Length - Width - (Including Lid) 1551GRBK - 1551GRGY - 1.97 1.38 0.79 1551HRBK - 1551HRGY - 2.36 1.38 0.79 1551KRBK - 1551KRGY - 3.15 1.58 0.79
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting small printed circuit boards or used as potting boxes. Molded in a choice of black, gray, or translucent blue general purpose ABS plastic. Satin texture finish. Complete with lid and two self tapping screws. This series is also available with flanged lids. Screws are color matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures). 2 P.C. board standoffs molded into interior. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Some sizes are available with a keyring kit. Models with key ring kit are predrilled in the narrow side. For even smaller enclosures, try our 1551MINI series. Notes: Lid is apx. 0.12" (3 mm) deep. Extra self tapping lid screws are #4 x 1/2" (Qty 100 - Part number 1591TS100 - nickel plated and 1591TS100BK - black) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1551ATS100) - not included with enclosure. Photo Features: (Click to enlarge) Available colors include black, gray, or transparent blue. All models have PC board mounting bosses in the box. Three sizes are available with integrated key ring. Key ring also sold separately (Part number 1427KR) All sizes are available with flanges molded into the lid. Perfect for wall-mounting or suspending with a tie wrap. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Enclosures Units shown: inch. Switch units to: mm - - Part No. - - - Depth Part No. Black - Part No. Gray - Translucent Blue - Length - Width - (Including Lid) 1551NBK - 1551NGY - 1551NTBU - 1.38 1.38 0.59 1551MBK - 1551MGY - 1551MTBU - 1.38 1.38 0.79 1551QBK - 1551QGY - 1551QTBU - 1.58 1.58 0.59 1551PBK - 1551PGY - 1551PTBU - 1.58 1.58 0.79 1551FBK - 1551FGY - 1551FTBU - 1.97 1.38 0.59 1551GBK - 1551GGY - 1551GTBU - 1.97 1.38 0.79 1551SBK - 1551SGY - 1551STBU - 1.97 1.97 0.59 1551RBK - 1551RGY - 1551RTBU - 1.97 1.97 0.79 1551JBK - 1551JGY - 1551JTBU - 2.36 1.38 0.59 1551HBK - 1551HGY - 1551HTBU - 2.36 1.38 0.79 1551TTBK - 1551TTGY - 1551TTTBU - 2.36 2.36 0.59 1551TBK - 1551TGY - 1551TTBU - 2.36 2.36 0.79 1551LBK - 1551LGY - 1551LTBU - 3.15 1.58 0.59 1551KBK - 1551KGY - 1551KTBU - 3.15 1.58 0.79 1551XXBK - 1551XXGY - 1551XXTBU - 3.15 3.15 0.59 1551XBK - 1551XGY - 1551XTBU - 3.15 3.15 0.79 1551UUBK - 1551UUGY - 1551UUTBU - 3.94 1.57 0.59 1551UBK - 1551UGY - 1551UTBU - 3.94 1.57 0.79 Enclosures with Mounting Flanges Units shown: inch. Switch units to: mm - - Length - - Depth Part No. Black - Part No. Gray - (Not Including Flange) - Width - (Including Lid) 1551NFLBK - 1551NFLGY - 1.38 1.38 0.59 1551MFLBK - 1551MFLGY - 1.38 1.38 0.79 1551QFLBK - 1551QFLGY - 1.58 1.58 0.59 1551PFLBK - 1551PFLGY - 1.58 1.58 0.79 1551FFLBK - 1551FFLGY - 1.97 1.38 0.59 1551GFLBK - 1551GFLGY - 1.97 1.38 0.79 1551SFLBK - 1551SFLGY - 1.97 1.97 0.59 1551RFLBK - 1551RFLGY - 1.97 1.97 0.79 1551JFLBK - 1551JFLGY - 2.36 1.38 0.59 1551HFLBK - 1551HFLGY - 2.36 1.38 0.79 1551TTFLBK - 1551TTFLGY - 2.36 2.36 0.59 1551TFLBK - 1551TFLGY - 2.36 2.36 0.79 1551LFLBK - 1551LFLGY - 3.15 1.58 0.59 1551KFLBK - 1551KFLGY - 3.15 1.58 0.79 1551XXFLBK - 1551XXFLGY - 3.15 3.15 0.59 1551XFLBK - 1551XFLGY - 3.15 3.15 0.79 1551UUFLBK - 1551UUFLGY - 3.94 1.57 0.59 1551UFLBK - 1551UFLGY - 3.94 1.57 0.79 Enclosures With Key Rings Units shown: inch. Switch units to: mm - - - - Depth Part No. Black - Part No. Gray - Length - Width - (Including Lid) 1551GRBK - 1551GRGY - 1.97 1.38 0.79 1551HRBK - 1551HRGY - 2.36 1.38 0.79 1551KRBK - 1551KRGY - 3.15 1.58 0.79
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1551RTBU - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1551RTBU
Small Enclosures - Plastic Enclosures - General Purpose 1551RTBU
Key Features: Ideally suited for mounting small printed circuit boards or used as potting boxes. Molded in a choice of black, gray, or translucent blue general purpose ABS plastic. Satin texture finish. Complete with lid and two self tapping screws. This series is also available with flanged lids. Screws are color matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures). 2 P.C. board standoffs molded into interior. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Some sizes are available with a keyring kit. Models with key ring kit are predrilled in the narrow side. For even smaller enclosures, try our 1551MINI series. Notes: Lid is apx. 0.12" (3 mm) deep. Extra self tapping lid screws are #4 x 1/2" (Qty 100 - Part number 1591TS100 - nickel plated and 1591TS100BK - black) To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1551ATS100) - not included with enclosure. Photo Features: (Click to enlarge) Available colors include black, gray, or transparent blue. All models have PC board mounting bosses in the box. Three sizes are available with integrated key ring. Key ring also sold separately (Part number 1427KR) All sizes are available with flanges molded into the lid. Perfect for wall-mounting or suspending with a tie wrap. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Enclosures Units shown: inch. Switch units to: mm - - Part No. - - - Depth Part No. Black - Part No. Gray - Translucent Blue - Length - Width - (Including Lid) 1551NBK - 1551NGY - 1551NTBU - 1.38 1.38 0.59 1551MBK - 1551MGY - 1551MTBU - 1.38 1.38 0.79 1551QBK - 1551QGY - 1551QTBU - 1.58 1.58 0.59 1551PBK - 1551PGY - 1551PTBU - 1.58 1.58 0.79 1551FBK - 1551FGY - 1551FTBU - 1.97 1.38 0.59 1551GBK - 1551GGY - 1551GTBU - 1.97 1.38 0.79 1551SBK - 1551SGY - 1551STBU - 1.97 1.97 0.59 1551RBK - 1551RGY - 1551RTBU - 1.97 1.97 0.79 1551JBK - 1551JGY - 1551JTBU - 2.36 1.38 0.59 1551HBK - 1551HGY - 1551HTBU - 2.36 1.38 0.79 1551TTBK - 1551TTGY - 1551TTTBU - 2.36 2.36 0.59 1551TBK - 1551TGY - 1551TTBU - 2.36 2.36 0.79 1551LBK - 1551LGY - 1551LTBU - 3.15 1.58 0.59 1551KBK - 1551KGY - 1551KTBU - 3.15 1.58 0.79 1551XXBK - 1551XXGY - 1551XXTBU - 3.15 3.15 0.59 1551XBK - 1551XGY - 1551XTBU - 3.15 3.15 0.79 1551UUBK - 1551UUGY - 1551UUTBU - 3.94 1.57 0.59 1551UBK - 1551UGY - 1551UTBU - 3.94 1.57 0.79 Enclosures with Mounting Flanges Units shown: inch. Switch units to: mm - - Length - - Depth Part No. Black - Part No. Gray - (Not Including Flange) - Width - (Including Lid) 1551NFLBK - 1551NFLGY - 1.38 1.38 0.59 1551MFLBK - 1551MFLGY - 1.38 1.38 0.79 1551QFLBK - 1551QFLGY - 1.58 1.58 0.59 1551PFLBK - 1551PFLGY - 1.58 1.58 0.79 1551FFLBK - 1551FFLGY - 1.97 1.38 0.59 1551GFLBK - 1551GFLGY - 1.97 1.38 0.79 1551SFLBK - 1551SFLGY - 1.97 1.97 0.59 1551RFLBK - 1551RFLGY - 1.97 1.97 0.79 1551JFLBK - 1551JFLGY - 2.36 1.38 0.59 1551HFLBK - 1551HFLGY - 2.36 1.38 0.79 1551TTFLBK - 1551TTFLGY - 2.36 2.36 0.59 1551TFLBK - 1551TFLGY - 2.36 2.36 0.79 1551LFLBK - 1551LFLGY - 3.15 1.58 0.59 1551KFLBK - 1551KFLGY - 3.15 1.58 0.79 1551XXFLBK - 1551XXFLGY - 3.15 3.15 0.59 1551XFLBK - 1551XFLGY - 3.15 3.15 0.79 1551UUFLBK - 1551UUFLGY - 3.94 1.57 0.59 1551UFLBK - 1551UFLGY - 3.94 1.57 0.79 Enclosures With Key Rings Units shown: inch. Switch units to: mm - - - - Depth Part No. Black - Part No. Gray - Length - Width - (Including Lid) 1551GRBK - 1551GRGY - 1.97 1.38 0.79 1551HRBK - 1551HRGY - 2.36 1.38 0.79 1551KRBK - 1551KRGY - 3.15 1.58 0.79

Key Features:

  • Ideally suited for mounting small printed circuit boards or used as potting boxes.
  • Molded in a choice of black, gray, or translucent blue general purpose ABS plastic.
  • Satin texture finish.
  • Complete with lid and two self tapping screws.
  • This series is also available with flanged lids.
  • Screws are color matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures).
  • 2 P.C. board standoffs molded into interior.
  • Lap joint construction provides protection against access of dust and splashing water.
  • Designed to meet IP54.
  • Some sizes are available with a keyring kit.
  • Models with key ring kit are predrilled in the narrow side.
  • For even smaller enclosures, try our 1551MINI series.

Notes:

  • Lid is apx. 0.12" (3 mm) deep.
  • Extra self tapping lid screws are #4 x 1/2" (Qty 100 - Part number 1591TS100 - nickel plated and 1591TS100BK - black)
  • To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1551ATS100) - not included with enclosure.

Photo Features:

(Click to enlarge)


Available colors include black, gray, or transparent blue.
All models have PC board mounting bosses in the box.
Three sizes are available with integrated key ring. Key ring also sold separately (Part number 1427KR)
All sizes are available with flanges molded into the lid. Perfect for wall-mounting or suspending with a tie wrap.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Standard Enclosures

Units shown: inch. Switch units to: mm


- - Part No. - - - Depth
Part No. Black - Part No. Gray - Translucent Blue - Length - Width - (Including Lid)
1551NBK - 1551NGY - 1551NTBU - 1.38 1.38 0.59
1551MBK - 1551MGY - 1551MTBU - 1.38 1.38 0.79
1551QBK - 1551QGY - 1551QTBU - 1.58 1.58 0.59
1551PBK - 1551PGY - 1551PTBU - 1.58 1.58 0.79
1551FBK - 1551FGY - 1551FTBU - 1.97 1.38 0.59
1551GBK - 1551GGY - 1551GTBU - 1.97 1.38 0.79
1551SBK - 1551SGY - 1551STBU - 1.97 1.97 0.59
1551RBK - 1551RGY - 1551RTBU - 1.97 1.97 0.79
1551JBK - 1551JGY - 1551JTBU - 2.36 1.38 0.59
1551HBK - 1551HGY - 1551HTBU - 2.36 1.38 0.79
1551TTBK - 1551TTGY - 1551TTTBU - 2.36 2.36 0.59
1551TBK - 1551TGY - 1551TTBU - 2.36 2.36 0.79
1551LBK - 1551LGY - 1551LTBU - 3.15 1.58 0.59
1551KBK - 1551KGY - 1551KTBU - 3.15 1.58 0.79
1551XXBK - 1551XXGY - 1551XXTBU - 3.15 3.15 0.59
1551XBK - 1551XGY - 1551XTBU - 3.15 3.15 0.79
1551UUBK - 1551UUGY - 1551UUTBU - 3.94 1.57 0.59
1551UBK - 1551UGY - 1551UTBU - 3.94 1.57 0.79

Enclosures with Mounting Flanges

Units shown: inch. Switch units to: mm


- - Length - - Depth
Part No. Black - Part No. Gray - (Not Including Flange) - Width - (Including Lid)
1551NFLBK - 1551NFLGY - 1.38 1.38 0.59
1551MFLBK - 1551MFLGY - 1.38 1.38 0.79
1551QFLBK - 1551QFLGY - 1.58 1.58 0.59
1551PFLBK - 1551PFLGY - 1.58 1.58 0.79
1551FFLBK - 1551FFLGY - 1.97 1.38 0.59
1551GFLBK - 1551GFLGY - 1.97 1.38 0.79
1551SFLBK - 1551SFLGY - 1.97 1.97 0.59
1551RFLBK - 1551RFLGY - 1.97 1.97 0.79
1551JFLBK - 1551JFLGY - 2.36 1.38 0.59
1551HFLBK - 1551HFLGY - 2.36 1.38 0.79
1551TTFLBK - 1551TTFLGY - 2.36 2.36 0.59
1551TFLBK - 1551TFLGY - 2.36 2.36 0.79
1551LFLBK - 1551LFLGY - 3.15 1.58 0.59
1551KFLBK - 1551KFLGY - 3.15 1.58 0.79
1551XXFLBK - 1551XXFLGY - 3.15 3.15 0.59
1551XFLBK - 1551XFLGY - 3.15 3.15 0.79
1551UUFLBK - 1551UUFLGY - 3.94 1.57 0.59
1551UFLBK - 1551UFLGY - 3.94 1.57 0.79

Enclosures With Key Rings

Units shown: inch. Switch units to: mm


- - - - Depth
Part No. Black - Part No. Gray - Length - Width - (Including Lid)
1551GRBK - 1551GRGY - 1.97 1.38 0.79
1551HRBK - 1551HRGY - 2.36 1.38 0.79
1551KRBK - 1551KRGY - 3.15 1.58 0.79

Supplier's Site
General Purpose Enclosures - 1974470 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1974470
General Purpose Enclosures 1974470
Hammond 1551RTBU Enclosure

Hammond 1551RTBU Enclosure

Supplier's Site
Boxes - HM1142-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 1.969"" L x 1.969"" W (50.00mm x 50.00mm) X 0.787"" (19.99mm)"

"Box Plastic, ABS Translucent - Blue Hand Held, Cover Included 1.969"" L x 1.969"" W (50.00mm x 50.00mm) X 0.787"" (19.99mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1551RTBU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1551RTBU
Enclosures, Boxes, & Cases 1551RTBU
50 X 50 X 20MM ABS TRANS BLUE

50 X 50 X 20MM ABS TRANS BLUE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1551RTBU 1974470 HM1142-ND 1551RTBU
Product Name Small Enclosures - Plastic Enclosures - General Purpose General Purpose Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 1.97 inch (50.04 mm) 1.97 inch (50 mm)
Width 1.97 inch (50.04 mm) 1.97 inch (50 mm)
Depth 0.7900 inch (20.07 mm) 0.7874 inch (20 mm)
Material ABS Plastic Polycarbonate; ABS; Abs ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411XU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
General Purpose Enclosures - 3439861 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 2.09 inch (53 mm)
Width 1.5 inch (38 mm)
View Details
2 suppliers