Key Features:
Notes:
Photo Features:
Enclosure base features:
Black
Gray
White
Videos
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Square and Rectangle Enclosures
Units shown: mm. Switch units to: inch
Vented - Unvented - Color - Length - Width - Depth
1551V1BK - 1551SNAP1BK - Black 40 40 20
1551V1GY - 1551SNAP1GY - Grey 40 40 20
1551V1WH - 1551SNAP1WH - White 40 40 20
1551V2BK - 1551SNAP2BK - Black 80 40 20
1551V2GY - 1551SNAP2GY - Grey 80 40 20
1551V2WH - 1551SNAP2WH - White 80 40 20
1551V3BK - 1551SNAP3BK - Black 60 60 20
1551V3GY - 1551SNAP3GY - Grey 60 60 20
1551V3WH - 1551SNAP3WH - White 60 60 20
1551V4BK - 1551SNAP4BK - Black 80 80 20
1551V4GY - 1551SNAP4GY - Grey 80 80 20
1551V4WH - 1551SNAP4WH - White 80 80 20
Circle Enclosures
Units shown: mm. Switch units to: inch
Vented - Unvented - Color - Diameter - Depth
1551V11BK - 1551SNAP11BK - Black 45 20
1551V11GY - 1551SNAP11GY - Grey 45 20
1551V11WH - 1551SNAP11WH - White 45 20
1551V12BK - 1551SNAP12BK - Black 60 20
1551V12GY - 1551SNAP12GY - Grey 60 20
1551V12WH - 1551SNAP12WH - White 60 20
1551V13BK - 1551SNAP13BK - Black 80 20
1551V13GY - 1551SNAP13GY - Grey 80 20
1551V13WH - 1551SNAP13WH - White 80 20
"Box Plastic, ABS White Hand Held, Cover Included X 0.800"" (20.32mm)"
Hammond 1551V4WH Enclosure
SNAP VENTED ENCL 80 X 80 ABS
Electrical Enclosures SNAP VENTED WHITE 3.15Hx3.15Wx.79D
| Hammond Manufacturing Company Inc. | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1551V4WH | 164-1551V4WH-ND | 1974505 | 1551V4WH | 1551V4WH | 1551V4WH |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | Boxes | General Purpose Enclosures | Enclosures, Boxes, & Cases | Enclosures, Boxes, & Cases | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Length | 3.15 inch (80.01 mm) | 3.15 inch (80 mm) | 3.15 inch (80 mm) | |||
| Width | 3.15 inch (80.01 mm) | 3.15 inch (80 mm) | 3.15 inch (80 mm) | |||
| Depth | 0.7900 inch (20.07 mm) | 0.7874 inch (20 mm) | ||||
| Material | ABS Plastic | ABS | Polycarbonate; ABS; Abs | ABS |