Hammond Manufacturing Company Inc. Boxes 1556GABK

Description
"ENCLOSURE ABS 7.87""L X 6.3""W"
Request a Quote Datasheet
Description
"ENCLOSURE ABS 7.87""L X 6.3""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 164-1556GABK-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS 7.87""L X 6.3""W"

"ENCLOSURE ABS 7.87""L X 6.3""W"

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1556GABK
Enclosures Accessories and Hardware 1556GABK
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

Buy Now
General Purpose Enclosures - 2777584 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2777584
General Purpose Enclosures 2777584
General Purpose FRABS Enclosure, 200 x

General Purpose FRABS Enclosure, 200 x

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 164-1556GABK-ND 1556GABK 2777584
Product Name Boxes Enclosures Accessories and Hardware General Purpose Enclosures
Type Junction Box Junction Box
Material ABS ABS Polycarbonate; ABS; ABS Plastic
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 5 5
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers