Hammond Manufacturing Company Inc. General Purpose Enclosures 1556EABK

Description
General Purpose FRABS Enclosure, 160 x
Request a Quote Datasheet
Description
General Purpose FRABS Enclosure, 160 x
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2777571 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2777571
General Purpose Enclosures 2777571
General Purpose FRABS Enclosure, 160 x

General Purpose FRABS Enclosure, 160 x

Supplier's Site
Boxes - 164-1556EABK-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS 6.3""L X 4.72""W"

"ENCLOSURE ABS 6.3""L X 4.72""W"

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1556EABK
Enclosures Accessories and Hardware 1556EABK
FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2777571 164-1556EABK-ND 1556EABK
Product Name General Purpose Enclosures Boxes Enclosures Accessories and Hardware
Length 4.72 inch (120 mm)
Width 6.3 inch (160 mm)
Depth 2.76 inch (70 mm)
Material Polycarbonate; ABS; ABS Plastic ABS ABS
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 125-406 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
Pcb Enclosure, Abs, White; Enclosure Type Takachi - 83X7660 - Newark, An Avnet Company
Specs
Length 0.4331 inch (11 mm)
Width 1.38 inch (35 mm)
Depth 2.56 inch (65 mm)
View Details