Key Features:
No internal ribs on the wall make connector installation easy.
Lid screws become captive once installed in lid.
Wall-mounting holes are located outside the gasket perimeter.
Accessories
"Box Metal, Aluminum Black Cover Included 4.937"" L x 3.165"" W (125.40mm x 80.39mm) X 1.606"" (40.79mm)"
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1550Z107BK | 1550Z107BK | HM201-ND |
| Product Name | Small Enclosures - Diecast Enclosures | Enclosures, Boxes, & Cases | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box |
| Length | 4.94 inch (125 mm) | ||
| Width | 3.17 inch (80.52 mm) | ||
| Depth | 0.9900 inch (25.15 mm) | ||
| Material | Aluminum; Aluminum (Die-Cast Alloy) | Aluminum |