Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Industrial 1557BGY

Description
Key Features: Ideally suited for mounting printed circuit boards. Can be used in a tabletop configuration or two different wall-mount configurations. Rounded corners and face provide a more modern look while still offering superior water-tight ratings. Available in black or gray ABS plastic or UL listed polycarbonate ABS versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use and carry a UL94-5VA flammability rating. For indoor or outdoor use. Polycarbonate versions are cUL and UL 508A listed (File # E65324), NEMA 4, 4X, 6, 6P. ABS plastic versions are not UL listed. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Gasket is one piece made from high temperature, U.L. listed silicone. ABS versions are designed to meet IP66 Polycarbonate versions are designed to meet IP68 Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Aluminum inner panels are available as accessories. Sold separately. See table below. Heavy Duty Wall Flange Mount (Mounting Feet Outward) Flush Wall Mount (Mounting Feet as Keyhole Slots) Desktop / Tabletop (Rubber Feet Included) Videos Accessories Pole Mount Kit Liquid-Tight Cordgrips (Nylon) Liquid-Tight Cordgrips (Nickel Plated Brass) Breather Kit Pressure Compensation Plug 1557 Series Inner Panels
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting printed circuit boards. Can be used in a tabletop configuration or two different wall-mount configurations. Rounded corners and face provide a more modern look while still offering superior water-tight ratings. Available in black or gray ABS plastic or UL listed polycarbonate ABS versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use and carry a UL94-5VA flammability rating. For indoor or outdoor use. Polycarbonate versions are cUL and UL 508A listed (File # E65324), NEMA 4, 4X, 6, 6P. ABS plastic versions are not UL listed. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Gasket is one piece made from high temperature, U.L. listed silicone. ABS versions are designed to meet IP66 Polycarbonate versions are designed to meet IP68 Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Aluminum inner panels are available as accessories. Sold separately. See table below. Heavy Duty Wall Flange Mount (Mounting Feet Outward) Flush Wall Mount (Mounting Feet as Keyhole Slots) Desktop / Tabletop (Rubber Feet Included) Videos Accessories Pole Mount Kit Liquid-Tight Cordgrips (Nylon) Liquid-Tight Cordgrips (Nickel Plated Brass) Breather Kit Pressure Compensation Plug 1557 Series Inner Panels
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Industrial - 1557BGY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Industrial
1557BGY
Small Enclosures - Plastic Enclosures - Industrial 1557BGY
Key Features: Ideally suited for mounting printed circuit boards. Can be used in a tabletop configuration or two different wall-mount configurations. Rounded corners and face provide a more modern look while still offering superior water-tight ratings. Available in black or gray ABS plastic or UL listed polycarbonate ABS versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use and carry a UL94-5VA flammability rating. For indoor or outdoor use. Polycarbonate versions are cUL and UL 508A listed (File # E65324), NEMA 4, 4X, 6, 6P. ABS plastic versions are not UL listed. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Gasket is one piece made from high temperature, U.L. listed silicone. ABS versions are designed to meet IP66 Polycarbonate versions are designed to meet IP68 Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Aluminum inner panels are available as accessories. Sold separately. See table below. Heavy Duty Wall Flange Mount (Mounting Feet Outward) Flush Wall Mount (Mounting Feet as Keyhole Slots) Desktop / Tabletop (Rubber Feet Included) Videos Accessories Pole Mount Kit Liquid-Tight Cordgrips (Nylon) Liquid-Tight Cordgrips (Nickel Plated Brass) Breather Kit Pressure Compensation Plug 1557 Series Inner Panels

Key Features:

  • Ideally suited for mounting printed circuit boards.
  • Can be used in a tabletop configuration or two different wall-mount configurations.
  • Rounded corners and face provide a more modern look while still offering superior water-tight ratings.
  • Available in black or gray ABS plastic or UL listed polycarbonate
  • ABS versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use.
  • Polycarbonate versions are UV stabilized for outdoor use and carry a UL94-5VA flammability rating. For indoor or outdoor use.
  • Polycarbonate versions are cUL and UL 508A listed (File # E65324), NEMA 4, 4X, 6, 6P. ABS plastic versions are not UL listed.
  • Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water.
  • Gasket is one piece made from high temperature, U.L. listed silicone.
  • ABS versions are designed to meet IP66
  • Polycarbonate versions are designed to meet IP68
  • Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time.
  • Aluminum inner panels are available as accessories. Sold separately. See table below.

Heavy Duty Wall Flange Mount (Mounting Feet Outward)
Flush Wall Mount (Mounting Feet as Keyhole Slots)
Desktop / Tabletop (Rubber Feet Included)

Videos

Accessories

  • Pole Mount Kit
  • Liquid-Tight Cordgrips (Nylon)
  • Liquid-Tight Cordgrips (Nickel Plated Brass)
  • Breather Kit
  • Pressure Compensation Plug
  • 1557 Series Inner Panels
Supplier's Site
Boxes - 164-1557BGY-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hand Held, Cover Included 3.150"" L x 3.150"" W (80.00mm x 80.00mm) X 1.772"" (45.00mm)"

"Box Plastic, ABS Gray Hand Held, Cover Included 3.150"" L x 3.150"" W (80.00mm x 80.00mm) X 1.772"" (45.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1557BGY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1557BGY
Enclosures, Boxes, & Cases 1557BGY
ABS NEMA WALL MNT ENCL GY

ABS NEMA WALL MNT ENCL GY

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1557BGY 164-1557BGY-ND 1557BGY
Product Name Small Enclosures - Plastic Enclosures - Industrial Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 3.15 inch (80.01 mm)
Width 3.15 inch (80.01 mm)
Depth 1.77 inch (44.96 mm)
Material ABS Plastic ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455L2202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1415H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16E6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers