FRABS DESKTOP/WALL MOUNT/IOT INDOOR ENCL
General Purpose FRABS Enclosure, 120 x
"ENCLOSURE ABS 4.72""L X 4.72""W"
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1556DWH | 2777570 | 164-1556DWH-ND |
| Product Name | Enclosures Accessories and Hardware | General Purpose Enclosures | Boxes |
| Type | Junction Box | Junction Box | |
| Material | ABS | Polycarbonate; ABS; ABS Plastic | ABS |
| Length | 4.72 inch (120 mm) | ||
| Width | 4.72 inch (120 mm) | ||
| Depth | 1.77 inch (45 mm) |