Features:
Photo Features:
Cover features a smooth recessed area perfect for membrane keypads or labels. Base features robust mounting flanges capable of withstanding abuse.
Galvanized steel inner panels are available (refer to table below).
Internal features include mounting bosses for PC boards or inner panels. DIN rail mounting locations on all but size "C" models. Silicone gasket with tongue and grooves construction provides a water-tight seal.
Videos
Accessories
ABS FLANGED BASE NEMA ENCL.
"Box Plastic, ABS Gray Cover Included 4.722"" L x 3.574"" W (119.94mm x 90.78mm) X 2.441"" (62.00mm)"
Watertight ABS Enclosure Flanged lid
These 1555 "F" Series Enclosures are designed for harsh industrial environments or outdoor applications (security, outdoor wireless, controls etc. etc.). Ideally suited for mounting printed circuit boards, panels or DIN rail mounted components.
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1555FF42GY | 1555FF42GY | HM390-ND | 2291145 | 70166095 |
| Product Name | Small Enclosures - Plastic Enclosures - Industrial | Enclosures, Boxes, & Cases | Boxes | General Purpose Enclosures | ENCLOSURE; ABS;MOUNTING FLANGE; 4.5 L X3.3 W X 2.4 D |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Length | 4.7 inch (119 mm) | 4.7 inch (119 mm) | |||
| Width | 3.6 inch (91.44 mm) | 3.6 inch (91.4 mm) | |||
| Depth | 2.44 inch (61.98 mm) | 2.44 inch (62 mm) | |||
| Material | ABS Plastic | ABS | ABS | Polycarbonate; ABS; ABS | ABS |