Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1551SNAP2BK

Description
Key Features: Simple snap-fit assembly and wall-mounting features designed for IoT or general purpose applications. Choice of vented or unvented. Vented versions protect electronics from harmful contact with hands or tools, but allows entry of air and moisture for applications which require environmental exposure (e.g. sensors). Ideally suited for mounting of printed circuit boards. Slots on the base of the enclosure allow for easy wall-mounting. Knockout on the base can be removed with a screwdriver and used for wire entry. Molded in ABS plastic (material has a UL94-HB rating). Choice of (4) square/ rectangle sizes and (3) circle sizes. Stocked in black, grey, and white. Satin texture finish. Enclosure features a snap-fit assembly and can be reopened repeatedly as needed. No hardware required. (4) P.C. board standoffs molded into interior (see drawings for details). Designed to meet IP30. Notes: To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure. Photo Features: Enclosure base features: A) Assembly hooks (square/rectangle models only) B) Wall-mounting slots C) Snap-fit closures D) Wire entry knockout E) PC Board standoffs Black Gray White Videos Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Square and Rectangle Enclosures Units shown: mm. Switch units to: inch Vented - Unvented - Color - Length - Width - Depth 1551V1BK - 1551SNAP1BK - Black 40 40 20 1551V1GY - 1551SNAP1GY - Grey 40 40 20 1551V1WH - 1551SNAP1WH - White 40 40 20 1551V2BK - 1551SNAP2BK - Black 80 40 20 1551V2GY - 1551SNAP2GY - Grey 80 40 20 1551V2WH - 1551SNAP2WH - White 80 40 20 1551V3BK - 1551SNAP3BK - Black 60 60 20 1551V3GY - 1551SNAP3GY - Grey 60 60 20 1551V3WH - 1551SNAP3WH - White 60 60 20 1551V4BK - 1551SNAP4BK - Black 80 80 20 1551V4GY - 1551SNAP4GY - Grey 80 80 20 1551V4WH - 1551SNAP4WH - White 80 80 20 Circle Enclosures Units shown: mm. Switch units to: inch Vented - Unvented - Color - Diameter - Depth 1551V11BK - 1551SNAP11BK - Black 45 20 1551V11GY - 1551SNAP11GY - Grey 45 20 1551V11WH - 1551SNAP11WH - White 45 20 1551V12BK - 1551SNAP12BK - Black 60 20 1551V12GY - 1551SNAP12GY - Grey 60 20 1551V12WH - 1551SNAP12WH - White 60 20 1551V13BK - 1551SNAP13BK - Black 80 20 1551V13GY - 1551SNAP13GY - Grey 80 20 1551V13WH - 1551SNAP13WH - White 80 20
Request a Quote Datasheet
Description
Key Features: Simple snap-fit assembly and wall-mounting features designed for IoT or general purpose applications. Choice of vented or unvented. Vented versions protect electronics from harmful contact with hands or tools, but allows entry of air and moisture for applications which require environmental exposure (e.g. sensors). Ideally suited for mounting of printed circuit boards. Slots on the base of the enclosure allow for easy wall-mounting. Knockout on the base can be removed with a screwdriver and used for wire entry. Molded in ABS plastic (material has a UL94-HB rating). Choice of (4) square/ rectangle sizes and (3) circle sizes. Stocked in black, grey, and white. Satin texture finish. Enclosure features a snap-fit assembly and can be reopened repeatedly as needed. No hardware required. (4) P.C. board standoffs molded into interior (see drawings for details). Designed to meet IP30. Notes: To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure. Photo Features: Enclosure base features: A) Assembly hooks (square/rectangle models only) B) Wall-mounting slots C) Snap-fit closures D) Wire entry knockout E) PC Board standoffs Black Gray White Videos Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Square and Rectangle Enclosures Units shown: mm. Switch units to: inch Vented - Unvented - Color - Length - Width - Depth 1551V1BK - 1551SNAP1BK - Black 40 40 20 1551V1GY - 1551SNAP1GY - Grey 40 40 20 1551V1WH - 1551SNAP1WH - White 40 40 20 1551V2BK - 1551SNAP2BK - Black 80 40 20 1551V2GY - 1551SNAP2GY - Grey 80 40 20 1551V2WH - 1551SNAP2WH - White 80 40 20 1551V3BK - 1551SNAP3BK - Black 60 60 20 1551V3GY - 1551SNAP3GY - Grey 60 60 20 1551V3WH - 1551SNAP3WH - White 60 60 20 1551V4BK - 1551SNAP4BK - Black 80 80 20 1551V4GY - 1551SNAP4GY - Grey 80 80 20 1551V4WH - 1551SNAP4WH - White 80 80 20 Circle Enclosures Units shown: mm. Switch units to: inch Vented - Unvented - Color - Diameter - Depth 1551V11BK - 1551SNAP11BK - Black 45 20 1551V11GY - 1551SNAP11GY - Grey 45 20 1551V11WH - 1551SNAP11WH - White 45 20 1551V12BK - 1551SNAP12BK - Black 60 20 1551V12GY - 1551SNAP12GY - Grey 60 20 1551V12WH - 1551SNAP12WH - White 60 20 1551V13BK - 1551SNAP13BK - Black 80 20 1551V13GY - 1551SNAP13GY - Grey 80 20 1551V13WH - 1551SNAP13WH - White 80 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1551SNAP2BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1551SNAP2BK
Small Enclosures - Plastic Enclosures - General Purpose 1551SNAP2BK
Key Features: Simple snap-fit assembly and wall-mounting features designed for IoT or general purpose applications. Choice of vented or unvented. Vented versions protect electronics from harmful contact with hands or tools, but allows entry of air and moisture for applications which require environmental exposure (e.g. sensors). Ideally suited for mounting of printed circuit boards. Slots on the base of the enclosure allow for easy wall-mounting. Knockout on the base can be removed with a screwdriver and used for wire entry. Molded in ABS plastic (material has a UL94-HB rating). Choice of (4) square/ rectangle sizes and (3) circle sizes. Stocked in black, grey, and white. Satin texture finish. Enclosure features a snap-fit assembly and can be reopened repeatedly as needed. No hardware required. (4) P.C. board standoffs molded into interior (see drawings for details). Designed to meet IP30. Notes: To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure. Photo Features: Enclosure base features: A) Assembly hooks (square/rectangle models only) B) Wall-mounting slots C) Snap-fit closures D) Wire entry knockout E) PC Board standoffs Black Gray White Videos Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Square and Rectangle Enclosures Units shown: mm. Switch units to: inch Vented - Unvented - Color - Length - Width - Depth 1551V1BK - 1551SNAP1BK - Black 40 40 20 1551V1GY - 1551SNAP1GY - Grey 40 40 20 1551V1WH - 1551SNAP1WH - White 40 40 20 1551V2BK - 1551SNAP2BK - Black 80 40 20 1551V2GY - 1551SNAP2GY - Grey 80 40 20 1551V2WH - 1551SNAP2WH - White 80 40 20 1551V3BK - 1551SNAP3BK - Black 60 60 20 1551V3GY - 1551SNAP3GY - Grey 60 60 20 1551V3WH - 1551SNAP3WH - White 60 60 20 1551V4BK - 1551SNAP4BK - Black 80 80 20 1551V4GY - 1551SNAP4GY - Grey 80 80 20 1551V4WH - 1551SNAP4WH - White 80 80 20 Circle Enclosures Units shown: mm. Switch units to: inch Vented - Unvented - Color - Diameter - Depth 1551V11BK - 1551SNAP11BK - Black 45 20 1551V11GY - 1551SNAP11GY - Grey 45 20 1551V11WH - 1551SNAP11WH - White 45 20 1551V12BK - 1551SNAP12BK - Black 60 20 1551V12GY - 1551SNAP12GY - Grey 60 20 1551V12WH - 1551SNAP12WH - White 60 20 1551V13BK - 1551SNAP13BK - Black 80 20 1551V13GY - 1551SNAP13GY - Grey 80 20 1551V13WH - 1551SNAP13WH - White 80 20

Key Features:

  • Simple snap-fit assembly and wall-mounting features designed for IoT or general purpose applications.
  • Choice of vented or unvented.
  • Vented versions protect electronics from harmful contact with hands or tools, but allows entry of air and moisture for applications which require environmental exposure (e.g. sensors).
  • Ideally suited for mounting of printed circuit boards.
  • Slots on the base of the enclosure allow for easy wall-mounting.
  • Knockout on the base can be removed with a screwdriver and used for wire entry.
  • Molded in ABS plastic (material has a UL94-HB rating).
  • Choice of (4) square/ rectangle sizes and (3) circle sizes. Stocked in black, grey, and white.
  • Satin texture finish.
  • Enclosure features a snap-fit assembly and can be reopened repeatedly as needed. No hardware required.
  • (4) P.C. board standoffs molded into interior (see drawings for details).
  • Designed to meet IP30.

Notes:

  • To secure P.C. board use self tapping #2 x 3/16" screws (Qty 100 - Part number 1553WTS100) - not included with enclosure.

Photo Features:


Enclosure base features:

  • A) Assembly hooks (square/rectangle models only)
  • B) Wall-mounting slots
  • C) Snap-fit closures
  • D) Wire entry knockout
  • E) PC Board standoffs

Black


Gray


White


Videos

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Square and Rectangle Enclosures

Units shown: mm. Switch units to: inch


Vented - Unvented - Color - Length - Width - Depth
1551V1BK - 1551SNAP1BK - Black 40 40 20
1551V1GY - 1551SNAP1GY - Grey 40 40 20
1551V1WH - 1551SNAP1WH - White 40 40 20
1551V2BK - 1551SNAP2BK - Black 80 40 20
1551V2GY - 1551SNAP2GY - Grey 80 40 20
1551V2WH - 1551SNAP2WH - White 80 40 20
1551V3BK - 1551SNAP3BK - Black 60 60 20
1551V3GY - 1551SNAP3GY - Grey 60 60 20
1551V3WH - 1551SNAP3WH - White 60 60 20
1551V4BK - 1551SNAP4BK - Black 80 80 20
1551V4GY - 1551SNAP4GY - Grey 80 80 20
1551V4WH - 1551SNAP4WH - White 80 80 20

Circle Enclosures

Units shown: mm. Switch units to: inch


Vented - Unvented - Color - Diameter - Depth
1551V11BK - 1551SNAP11BK - Black 45 20
1551V11GY - 1551SNAP11GY - Grey 45 20
1551V11WH - 1551SNAP11WH - White 45 20
1551V12BK - 1551SNAP12BK - Black 60 20
1551V12GY - 1551SNAP12GY - Grey 60 20
1551V12WH - 1551SNAP12WH - White 60 20
1551V13BK - 1551SNAP13BK - Black 80 20
1551V13GY - 1551SNAP13GY - Grey 80 20
1551V13WH - 1551SNAP13WH - White 80 20

Supplier's Site
Boxes - 164-1551SNAP2BK-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Cover Included 3.150"" L x 1.570"" W (80.01mm x 39.88mm) X 0.790"" (20.07mm)"

"Box Plastic, ABS Black Hand Held, Cover Included 3.150"" L x 1.570"" W (80.01mm x 39.88mm) X 0.790"" (20.07mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1551SNAP2BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1551SNAP2BK
Enclosures, Boxes, & Cases 1551SNAP2BK
SNAP ENCL 40 x 80 ABS BLACK

SNAP ENCL 40 x 80 ABS BLACK

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1551SNAP2BK 164-1551SNAP2BK-ND 1551SNAP2BK
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 1.57 inch (39.88 mm)
Width 3.15 inch (80.01 mm)
Depth 0.7900 inch (20.07 mm)
Material ABS Plastic ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4ALELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBGU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455L801 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers